Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
15V
20V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
25W
100W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
6.5pF @ 1MHz
0.26pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
2-DFN1006
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
201
-
Unidirectional Channels
-
-