Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
40V
Voltage - Breakdown (Min)
6V
41V
Voltage - Clamping (Max) @ Ipp
15V
105V (Typ)
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
700mA (8/20?s)
Power - Peak Pulse
25W
40W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
6.5pF @ 1MHz
1.1pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
201
Automotive
Unidirectional Channels
-
-