Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
5.5V (Max)
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
15V
10V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
25W
60W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
6.5pF @ 1MHz
7.5pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
201
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
201
-
Unidirectional Channels
-
-