ESD0551P1-TP
ESD0551P1-TP
Active
Description:  Interface
History Price: $0.08391
In Stock: 10500
ESD0551P1-TP vs ESDSLC5V0L-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
15V
16V
Current - Peak Pulse (10/1000µs)
80A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
1200W (1.2kW)
80W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
700pF @ 1MHz (Max)
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
2-DFN1006
Package / Case
0603 (1608 Metric)
-
Supplier Device Package
DFN1608-2
-
Unidirectional Channels
1
-