ESD0551P1-TP
ESD0551P1-TP
Active
Description:  Interface
History Price: $0.08391
In Stock: 10500
ESD0551P1-TP vs ESDSLC5V0LP-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.4V
Voltage - Clamping (Max) @ Ipp
15V
10V
Current - Peak Pulse (10/1000µs)
80A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
1200W (1.2kW)
105W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
700pF @ 1MHz (Max)
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOD-882
Mounting Type
Surface Mount
SOD-882
Package / Case
0603 (1608 Metric)
1
Supplier Device Package
DFN1608-2
-
Unidirectional Channels
1
-