Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
6V
9.5V
Voltage - Clamping (Max) @ Ipp
15V
26V
Current - Peak Pulse (10/1000µs)
80A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
1200W (1.2kW)
90W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
700pF @ 1MHz (Max)
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
DFN1006-2L
Package / Case
0603 (1608 Metric)
-
Supplier Device Package
DFN1608-2
Automotive
Unidirectional Channels
1
AEC-Q101