ESD0751P6-TP
ESD0751P6-TP
Active
Description:  ESD,7V,DFN1610-2
History Price: $0.28
In Stock: 38000
ESD0751P6-TP vs ESDSLC5V0LTB-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
7V (Max)
5V (Max)
Voltage - Breakdown (Min)
8V
6.4V
Voltage - Clamping (Max) @ Ipp
17V
15V
Current - Peak Pulse (10/1000µs)
100A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
1800W (1.8kW)
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
700pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SC-101, SOT-883
Mounting Type
Surface Mount
DFN1006-3
Package / Case
0603 (1610 Metric)
2
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-