ESD0751P6-TP
ESD0751P6-TP
Active
Description:  ESD,7V,DFN1610-2
History Price: $0.28
In Stock: 38000
ESD0751P6-TP vs ESDU5V0M5-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
7V (Max)
5V (Max)
Voltage - Breakdown (Min)
8V
6V
Voltage - Clamping (Max) @ Ipp
17V
25V
Current - Peak Pulse (10/1000µs)
100A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
1800W (1.8kW)
90W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
700pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOT-563, SOT-666
Mounting Type
Surface Mount
SOT-563
Package / Case
0603 (1610 Metric)
2
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-