Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESD0751P6-TP
ESD0751P6-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
ESD,7V,DFN1610-2
Manufacturer:
Micro Commercial Components
Datasheet:
ESD0751P6-TP Datasheet
History Price: $0.28
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESD0751P6-TP vs ESDZV5-1BF4
Part No
ESD0751P6-TP
ESDZV5-1BF4
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
STMicroelectronics
Series
-
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
8V
-
Voltage - Clamping (Max) @ Ipp
17V
10V
Current - Peak Pulse (10/1000µs)
100A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
1800W (1.8kW)
70W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
700pF @ 1MHz
6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
201
Package / Case
0603 (1610 Metric)
-
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-