ESD0771P6-TP
ESD0771P6-TP
Active
Description:  Interface
History Price: $0.12013
In Stock: 33500
ESD0771P6-TP vs ESDSLC5V0D3B-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7V (Max)
5V (Max)
Voltage - Breakdown (Min)
7.5V
6V
Voltage - Clamping (Max) @ Ipp
16.5V
28V
Current - Peak Pulse (10/1000µs)
115A (8/20?s)
18A (8/20?s)
Power - Peak Pulse
1875W (1.875kW)
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
550pF @ 1MHz (Max)
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SC-76, SOD-323
Mounting Type
Surface Mount
SOD-323
Package / Case
0603 (1610 Metric)
-
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-