Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7V (Max)
5V (Max)
Voltage - Breakdown (Min)
7.5V
5.6V
Voltage - Clamping (Max) @ Ipp
16.5V
-
Current - Peak Pulse (10/1000µs)
115A (8/20?s)
-
Power - Peak Pulse
1875W (1.875kW)
80W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
550pF @ 1MHz (Max)
0.6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOD-923
Package / Case
0603 (1610 Metric)
-
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-