Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
7V (Max)
5V (Max)
Voltage - Breakdown (Min)
7.5V
6.5V
Voltage - Clamping (Max) @ Ipp
16.5V
25V
Current - Peak Pulse (10/1000µs)
115A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
1875W (1.875kW)
125W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
550pF @ 1MHz (Max)
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOT-23-6L
Package / Case
0603 (1610 Metric)
4
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-