Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7V (Max)
12V (Max)
Voltage - Breakdown (Min)
7.5V
13.3V
Voltage - Clamping (Max) @ Ipp
16.5V
29V (Typ)
Current - Peak Pulse (10/1000µs)
115A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
1875W (1.875kW)
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
550pF @ 1MHz (Max)
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
SC-76, SOD-323
Mounting Type
Surface Mount
SOD-323
Package / Case
0603 (1610 Metric)
-
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-