ESDSLC5V0D5-TP
ESDSLC5V0D5-TP
Active
Description:  TVS DIODE 5VWM 16VC SOD523
History Price: $0.31
In Stock: 41000
ESDSLC5V0D5-TP vs ESDSLC5V0LPB-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
16V
13V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
4A
Power - Peak Pulse
80W
100mW
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-79, SOD-523
SOD-882
Mounting Type
SOD-523
SOD-882
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-