ESDSLC5V0D9B-TP
ESDSLC5V0D9B-TP
Obsolete
Description:  TVS DIODE 5VWM SOD923
History Price: Obsolete
In Stock: 36500
ESDSLC5V0D9B-TP vs ESDZV18-1BF4TK
Series
-
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
5.6V
18V
Voltage - Clamping (Max) @ Ipp
-
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
-
6A (8/20?s)
Power - Peak Pulse
80W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.6pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-923
0201 (0603 Metric)
Mounting Type
SOD-923
ST0201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-