Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESDSLC5V0D9B-TP
ESDSLC5V0D9B-TP
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM SOD923
Manufacturer:
Micro Commercial Components
Datasheet:
ESDSLC5V0D9B-TP Datasheet
History Price: Obsolete
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDSLC5V0D9B-TP vs ESDZV5HS-1BF4
Part No
ESDSLC5V0D9B-TP
ESDZV5HS-1BF4
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
STMicroelectronics
Series
-
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V
Voltage - Breakdown (Min)
5.6V
7V
Voltage - Clamping (Max) @ Ipp
-
-
Current - Peak Pulse (10/1000µs)
-
-
Power - Peak Pulse
80W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.6pF @ 1MHz
7pF @ 1GHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-923
0201 (0603 Metric)
Mounting Type
SOD-923
201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-