ESDSLC5V0LP-TP
ESDSLC5V0LP-TP
Obsolete
Description:  TVS DIODE 5VWM 10VC SOD882
History Price: Obsolete
In Stock: 9500
ESDSLC5V0LP-TP vs ESDULC3V6AE2-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
3.6V (Max)
Voltage - Breakdown (Min)
5.4V
5V
Voltage - Clamping (Max) @ Ipp
10V
14V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
2.5A (8/20?s)
Power - Peak Pulse
105W
35W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.18pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-882
0201 (0603 Metric)
Mounting Type
SOD-882
0201-A
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-