ESDSLC5V0LTB-TP
ESDSLC5V0LTB-TP
Active
Description:  Interface
History Price: $0.04293
In Stock: 5000
ESDSLC5V0LTB-TP vs ESDSLC5V0D5-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6.4V
6V
Voltage - Clamping (Max) @ Ipp
15V
16V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
-
80W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-101, SOT-883
SC-79, SOD-523
Mounting Type
DFN1006-3
SOD-523
Package / Case
2
1
Supplier Device Package
-
-
Unidirectional Channels
-
-