ESDSLC5V0LTB-TP
ESDSLC5V0LTB-TP
Active
Description:  Interface
History Price: $0.04293
In Stock: 5000
ESDSLC5V0LTB-TP vs ESDU5V0C2-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6.4V
6V
Voltage - Clamping (Max) @ Ipp
15V
25V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
-
87.5W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-101, SOT-883
TO-236-3, SC-59, SOT-23-3
Mounting Type
DFN1006-3
SOT-23
Package / Case
2
2
Supplier Device Package
-
-
Unidirectional Channels
-
-