Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
6.4V
-
Voltage - Clamping (Max) @ Ipp
15V
10V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
7A (8/20?s)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-101, SOT-883
0201 (0603 Metric)
Mounting Type
DFN1006-3
201
Supplier Device Package
-
-
Unidirectional Channels
-
-