ESDSLC8V0D3B-TP
ESDSLC8V0D3B-TP
Active
Description:  TVS DIODE 8VWM 19.5VC SOD323
History Price: $0.39
In Stock: 28000
ESDSLC8V0D3B-TP vs ESDU1052FCT5G
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tray
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
8V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
8.5V
5.9V
Voltage - Clamping (Max) @ Ipp
19.5V
10V
Current - Peak Pulse (10/1000µs)
18A (8/20?s)
11A (8/20?s)
Power - Peak Pulse
350W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
01005 (0402 Metric)
Mounting Type
SOD-323
2-DSN (0.44x0.23)
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-