Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
12V (Max)
3.6V (Max)
Voltage - Breakdown (Min)
14.1V
5V
Voltage - Clamping (Max) @ Ipp
22V
14V
Current - Peak Pulse (10/1000µs)
8.5A (8/20?s)
2.5A (8/20?s)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
55pF @ 1MHz
0.18pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
2-XDFN
0201 (0603 Metric)
Mounting Type
2-X2DFN (1x0.6)
0201-A
Supplier Device Package
-
-
Unidirectional Channels
-
-