ESDU401-1BF4
ESDU401-1BF4
Active
Description:  TVS DIODE 40VWM 105VC ST0201
Manufacturer:  STMicroelectronics
History Price: $0.43
In Stock: 14500
ESDU401-1BF4 vs ESDSLC5V0D3B-TP
Series
ESDU
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
40V
5V (Max)
Voltage - Breakdown (Min)
41V
6V
Voltage - Clamping (Max) @ Ipp
105V (Typ)
28V
Current - Peak Pulse (10/1000µs)
700mA (8/20?s)
18A (8/20?s)
Power - Peak Pulse
40W
350W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
1.1pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SC-76, SOD-323
Mounting Type
ST0201
SOD-323
Package / Case
-
-
Supplier Device Package
Automotive
-
Unidirectional Channels
-
-