Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics ESDU401-1BF4
ESDU401-1BF4
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 40VWM 105VC ST0201
Manufacturer:
STMicroelectronics
Datasheet:
ESDU401-1BF4 Datasheet
History Price: $0.43
In Stock: 14500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDU401-1BF4 vs ESDSLC5V0D9B-TP
Part No
ESDU401-1BF4
ESDSLC5V0D9B-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Micro Commercial Components
Series
ESDU
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
40V
5V (Max)
Voltage - Breakdown (Min)
41V
5.6V
Voltage - Clamping (Max) @ Ipp
105V (Typ)
-
Current - Peak Pulse (10/1000µs)
700mA (8/20?s)
-
Power - Peak Pulse
40W
80W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
1.1pF @ 1MHz
0.6pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SOD-923
Mounting Type
ST0201
SOD-923
Package / Case
-
-
Supplier Device Package
Automotive
-
Unidirectional Channels
-
-