ESDU5V0AE1-TP
ESDU5V0AE1-TP
Obsolete
Description:  TVS DIODE 5VWM 20VC 0201
History Price: Obsolete
In Stock: 10000
ESDU5V0AE1-TP vs ESDULC8V0LB-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
5.8V
9.5V
Voltage - Clamping (Max) @ Ipp
20V
26V
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
80W
90W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.9pF @ 1MHz (Max)
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0402 (1006 Metric)
Mounting Type
201
2-DFN1006
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-