Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
5.8V
18V
Voltage - Clamping (Max) @ Ipp
20V
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
80W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.9pF @ 1MHz (Max)
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Supplier Device Package
-
-
Unidirectional Channels
-
-