Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6.4V
Voltage - Clamping (Max) @ Ipp
25V
15V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
87.5W
-
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.8pF @ 1MHz (Max)
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
SC-101, SOT-883
Mounting Type
SOT-23
DFN1006-3
Supplier Device Package
-
-
Unidirectional Channels
-
-