ESDU5V0C2-TP
ESDU5V0C2-TP
Obsolete
Description:  DIODE ESD PROTECTION SOT-23
History Price: Obsolete
In Stock: 5500
ESDU5V0C2-TP vs ESDULC8V0LBHE3-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
6V
9.5V
Voltage - Clamping (Max) @ Ipp
25V
26V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
87.5W
90W
Power Line Protection
Yes
No
Applications
General Purpose
-
Capacitance @ Frequency
0.8pF @ 1MHz (Max)
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
0402 (1006 Metric)
Mounting Type
SOT-23
DFN1006-2L
Package / Case
2
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101