Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
-
Voltage - Breakdown (Min)
6V
18V
Voltage - Clamping (Max) @ Ipp
25V
21.5V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
-
Power - Peak Pulse
87.5W
-
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.8pF @ 1MHz (Max)
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
0201 (0603 Metric)
Mounting Type
SOT-23
ST0201
Supplier Device Package
-
-
Unidirectional Channels
-
-