Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
25V
25V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
90W
87.5W
Power Line Protection
Yes
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.8pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOT-563, SOT-666
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-563
SOT-23
Supplier Device Package
-
-
Unidirectional Channels
-
-