ESDULC12VD3B-TP
ESDULC12VD3B-TP
Active
Description:  TVS DIODE 12V ESD SOD-323
History Price: $0.09484
In Stock: 24000
ESDULC12VD3B-TP vs ESDZV18-1BF4TK
Series
-
ESDZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V (Max)
24V (Max)
Voltage - Breakdown (Min)
13.3V
18V
Voltage - Clamping (Max) @ Ipp
29V (Typ)
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
500W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.8pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
0201 (0603 Metric)
Mounting Type
SOD-323
ST0201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-