ESDULC1610LB-TP
ESDULC1610LB-TP
Active
Description:  TVS DIODES
History Price: $0.02969
In Stock: 19500
ESDULC1610LB-TP vs ESDSLC8V0D3B-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
16V (Max), 10V (Max)
8V (Max)
Voltage - Breakdown (Min)
16.5V, 10.5V
8.5V
Voltage - Clamping (Max) @ Ipp
33V, 23V
19.5V
Current - Peak Pulse (10/1000µs)
16A
18A (8/20?s)
Power - Peak Pulse
50W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
1pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
SC-76, SOD-323
Mounting Type
2-DFN1006
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-