ESDULC3V6AE2-TP
ESDULC3V6AE2-TP
Active
Description:  TVS DIODES
History Price: $0.03125
In Stock: 10500
ESDULC3V6AE2-TP vs ESDSLC5V0LP-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
3.6V (Max)
5V (Max)
Voltage - Breakdown (Min)
5V
5.4V
Voltage - Clamping (Max) @ Ipp
14V
10V
Current - Peak Pulse (10/1000µs)
2.5A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
35W
105W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.18pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SOD-882
Mounting Type
0201-A
SOD-882
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-