ESDULC3V6AE2-TP
ESDULC3V6AE2-TP
Active
Description:  TVS DIODES
History Price: $0.03125
In Stock: 10500
ESDULC3V6AE2-TP vs ESDZV5-1BU2
Series
-
ESDZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
3.6V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
5V
5.8V
Voltage - Clamping (Max) @ Ipp
14V
8V (Typ)
Current - Peak Pulse (10/1000µs)
2.5A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
35W
70W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.18pF @ 1MHz
6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Mounting Type
0201-A
201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-