ESDULC5V0AE2-TP
ESDULC5V0AE2-TP
Active
Description:  TVS DIODE 5VWM 11VC 0201-A
History Price: $0.03125
In Stock: 6000
ESDULC5V0AE2-TP vs ESDSLC5V0L-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
11V
16V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
-
80W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
2.5pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0402 (1006 Metric)
Mounting Type
0201-A
2-DFN1006
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-