Packaging
Tape & Reel (TR)
Tray
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
6V
5.9V
Voltage - Clamping (Max) @ Ipp
11V
10V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
11A (8/20?s)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
2.5pF @ 1MHz
2pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
01005 (0402 Metric)
Mounting Type
0201-A
2-DSN (0.44x0.23)
Supplier Device Package
-
-
Unidirectional Channels
-
-