ESDULC5V0AE2-TP
ESDULC5V0AE2-TP
Active
Description:  TVS DIODE 5VWM 11VC 0201-A
History Price: $0.03125
In Stock: 6000
ESDULC5V0AE2-TP vs ESDULC12VD3B-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
12V (Max)
Voltage - Breakdown (Min)
6V
13.3V
Voltage - Clamping (Max) @ Ipp
11V
29V (Typ)
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
-
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
2.5pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SC-76, SOD-323
Mounting Type
0201-A
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-