ESDULC5V0AE2-TP
ESDULC5V0AE2-TP
Active
Description:  TVS DIODE 5VWM 11VC 0201-A
History Price: $0.03125
In Stock: 6000
ESDULC5V0AE2-TP vs ESDULC3V3LBHE3-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
4.8V
Voltage - Clamping (Max) @ Ipp
11V
20V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
-
80W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
2.5pF @ 1MHz
0.32pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0402 (1006 Metric)
Mounting Type
0201-A
DFN1006-2L
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101