Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
11V
11V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
1A (8/20?s)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
2.5pF @ 1MHz
2.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0402 (1006 Metric)
Mounting Type
0201-A
2-DFN1006
Supplier Device Package
-
-
Unidirectional Channels
-
-