ESDULC5V0LB-TP
ESDULC5V0LB-TP
Active
Description:  TVS DIODE 5VWM 11VC DFN1006-2
History Price: $0.02747
In Stock: 47000
ESDULC5V0LB-TP vs ESDU401-1BF4
Series
-
ESDU
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
40V
Voltage - Breakdown (Min)
6V
41V
Voltage - Clamping (Max) @ Ipp
11V
105V (Typ)
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
700mA (8/20?s)
Power - Peak Pulse
-
40W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
2.5pF @ 1MHz
1.1pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
0201 (0603 Metric)
Mounting Type
2-DFN1006
ST0201
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
-