Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
8V (Max)
5V (Max)
Voltage - Breakdown (Min)
9.5V
5.6V
Voltage - Clamping (Max) @ Ipp
26V
13V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
4A
Power - Peak Pulse
90W
100mW
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
SOD-882
Mounting Type
2-DFN1006
SOD-882
Supplier Device Package
-
-
Unidirectional Channels
-
-