ESDULC8V0LB-TP
ESDULC8V0LB-TP
Active
Description:  TVS DIODES
History Price: $0.03091
In Stock: 24500
ESDULC8V0LB-TP vs ESDZV5HS-1BF4
Series
-
ESDZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
8V (Max)
5.5V
Voltage - Breakdown (Min)
9.5V
7V
Voltage - Clamping (Max) @ Ipp
26V
-
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
-
Power - Peak Pulse
90W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
7pF @ 1GHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
0201 (0603 Metric)
Mounting Type
2-DFN1006
201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-