ESDULC8V0LBHE3-TP
ESDULC8V0LBHE3-TP
Active
Description:  TVS DIODES
History Price: $0.4
In Stock: 29000
ESDULC8V0LBHE3-TP vs ESDU5V0C2-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
8V (Max)
5V (Max)
Voltage - Breakdown (Min)
9.5V
6V
Voltage - Clamping (Max) @ Ipp
26V
25V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
90W
87.5W
Power Line Protection
No
Yes
Applications
-
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
TO-236-3, SC-59, SOT-23-3
Mounting Type
DFN1006-2L
SOT-23
Package / Case
-
2
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-