Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESDULC8V0LBHE3-TP
ESDULC8V0LBHE3-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODES
Manufacturer:
Micro Commercial Components
Datasheet:
ESDULC8V0LBHE3-TP Datasheet
History Price: $0.4
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDULC8V0LBHE3-TP vs ESDUSLC5V0AE2-TP
Part No
ESDULC8V0LBHE3-TP
ESDUSLC5V0AE2-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Micro Commercial Components
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
8V (Max)
5V (Max)
Voltage - Breakdown (Min)
9.5V
6V
Voltage - Clamping (Max) @ Ipp
26V
15V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
90W
75W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
0.6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
0201 (0603 Metric)
Mounting Type
DFN1006-2L
0201-A
Package / Case
-
1
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-