Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESDUSLC5V0AE2-TP
ESDUSLC5V0AE2-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
ESD,5V, 0201-A
Manufacturer:
Micro Commercial Components
Datasheet:
ESDUSLC5V0AE2-TP Datasheet
History Price: $0.2
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDUSLC5V0AE2-TP vs ESDULC8V0LBHE3-TP
Part No
ESDUSLC5V0AE2-TP
ESDULC8V0LBHE3-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Micro Commercial Components
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
6V
9.5V
Voltage - Clamping (Max) @ Ipp
15V
26V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
75W
90W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
0.6pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0402 (1006 Metric)
Mounting Type
0201-A
DFN1006-2L
Package / Case
1
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101