Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics ESDZV18-1BF4
ESDZV18-1BF4
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 21.5VC ST0201
Manufacturer:
STMicroelectronics
Datasheet:
ESDZV18-1BF4 Datasheet
History Price: $0.48
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDZV18-1BF4 vs ESDSLC8V0D3B-TP
Part No
ESDZV18-1BF4
ESDSLC8V0D3B-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Micro Commercial Components
Series
ESDZ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
-
8V (Max)
Voltage - Breakdown (Min)
18V
8.5V
Voltage - Clamping (Max) @ Ipp
21.5V
19.5V
Current - Peak Pulse (10/1000µs)
-
18A (8/20?s)
Power - Peak Pulse
-
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
3pF @ 1MHz
1pF @ 1MHz
Operating Temperature
-
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SC-76, SOD-323
Mounting Type
ST0201
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-