Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
12V (Max)
Voltage - Breakdown (Min)
18V
13.3V
Voltage - Clamping (Max) @ Ipp
21.5V (Typ)
29V (Typ)
Current - Peak Pulse (10/1000µs)
6A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
140W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
3pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
SC-76, SOD-323
Mounting Type
ST0201
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-