ESDZV18-1BF4TK
ESDZV18-1BF4TK
Active
Description:  TVS DIODE 24VWM 21.5VC ST0201
Manufacturer:  STMicroelectronics
History Price: $0.03896
In Stock: 43000
ESDZV18-1BF4TK vs ESDULC3V6AE2-TP
Series
ESDZ
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
3.6V (Max)
Voltage - Breakdown (Min)
18V
5V
Voltage - Clamping (Max) @ Ipp
21.5V (Typ)
14V
Current - Peak Pulse (10/1000µs)
6A (8/20?s)
2.5A (8/20?s)
Power - Peak Pulse
140W
35W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
3pF @ 1MHz
0.18pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Mounting Type
ST0201
0201-A
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-