Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
18V
-
Voltage - Clamping (Max) @ Ipp
21.5V (Typ)
10V
Current - Peak Pulse (10/1000µs)
6A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
140W
70W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
3pF @ 1MHz
6pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Supplier Device Package
-
-
Unidirectional Channels
-
-