ESDZV5-1BF4
ESDZV5-1BF4
Active
Description:  TVS DIODE 5.5VWM 10VC 0201
Manufacturer:  STMicroelectronics
Datasheet:   ESDZV5-1BF4 Datasheet
History Price: $0.14
In Stock: 34000
ESDZV5-1BF4 vs ESDZV18-1BF4TK
Series
ESDZ
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
24V (Max)
Voltage - Breakdown (Min)
-
18V
Voltage - Clamping (Max) @ Ipp
10V
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
7A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
70W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
6pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Mounting Type
201
ST0201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-